Weidmuller Terminal Block, Header, 3Pos, Tht; Gender Weidmuller 1157050000

Description
TERMINAL BLOCK, HEADER, 3POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Tht; Gender Weidmuller - 61AC8648 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Tht; Gender Weidmuller
61AC8648
Terminal Block, Header, 3Pos, Tht; Gender Weidmuller 61AC8648
TERMINAL BLOCK, HEADER, 3POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8648
Product Name Terminal Block, Header, 3Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102192-4 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
TO-3 Socket-Chasis Mount - 4606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
DDR4 SMT - 10151094-1321K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details