Weidmuller Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller 1156480000

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller - 61AC8646 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller
61AC8646
Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller 61AC8646
TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8646
Product Name Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2871.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details