Weidmuller Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Weidmuller 1156450000

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Weidmuller - 61AC8644 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Weidmuller
61AC8644
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Weidmuller 61AC8644
TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8644
Product Name Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Weidmuller
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2859.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H35.00/18-D
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2717 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details