Conn Wire to Board M 8 POS 5.08mm Solder RA Side Entry Thru-Hole Box Product overview: 1154830000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1154830000 can be used for catalog matching and distributor lookup.
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
SL 5.08HC/08/90B 3.2SN OR BX
TERM BLOCK HDR 8POS 90DEG 5.08MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1154830000 | 281-5512-ND | 87T4898 | 1154830000 |
| Product Name | Electronic Connector | Headers, Plugs and Sockets | Sl 5.08Hc/08/90B 3.2Sn Or Bx Weidmuller | Headers, Plugs and Sockets |
| Termination | Solder | |||
| Voltage Rating | 300 volts | 300 volts | ||
| Current Rating | 24.0 amps | 24.0 amps | 18.5 amps | |
| Connector Type | Header Connector |