Weidmuller Circular Cable Assemblies 1150620500

Description
SAIP-M12GM12W-2/4-5. 0U
Request a Quote Datasheet
Description
SAIP-M12GM12W-2/4-5. 0U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1150620500-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1150620500-ND
Circular Cable Assemblies 281-1150620500-ND
SAIP-M12GM12W-2/4-5. 0U

SAIP-M12GM12W-2/4-5.0U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1150620500-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details