Weidmuller Terminal Block, Header, 3Pos, Th; Gender Weidmuller 1147310000

Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Th; Gender Weidmuller - 72Y7068 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Weidmuller
72Y7068
Terminal Block, Header, 3Pos, Th; Gender Weidmuller 72Y7068
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y7068
Product Name Terminal Block, Header, 3Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 - 10145226-1010N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details