Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1147140000

Description
Win Source Part Number: 1315731-1147140000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 24A Voltage - IEC: 400 V Current - UL: 18.5 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote
Description
Win Source Part Number: 1315731-1147140000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 24A Voltage - IEC: 400 V Current - UL: 18.5 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1315731-1147140000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1315731-1147140000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1315731-1147140000
Win Source Part Number: 1315731-1147140000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 24A Voltage - IEC: 400 V Current - UL: 18.5 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller

Win Source Part Number: 1315731-1147140000
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 20
Positions Per Level: 20
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 24A
Voltage - IEC: 400 V
Current - UL: 18.5 A
Voltage - UL: 300 V
Color: Orange
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Housing Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting Type: Through Hole
Insulation Height: 0.472" (12.00mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.126" (3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1315731-1147140000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details