TERM BLOCK HDR 9POS 5.08MM
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
SL 5.08HC/09/180G 3.2SN OR BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 4381-1146890000-ND | 87T4564 |
| Product Name | Headers, Plugs and Sockets | Sl 5.08Hc/09/180G 3.2Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |