The Weidmvºller Terminal Block, Header, 6Pos, Th (part number 72Y7054) features a pitch spacing of 5.08 mm and is designed for through-hole vertical mounting. It has six positions and is rated for a current of 24 A at a voltage of 400 V. The product is constructed from glass-fibre-reinforc
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:24A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 72Y7054 |
| Product Name | Terminal Block, Header, 6Pos, Th; Gender Weidmuller |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |