Terminal Block Connector 2 Position Disconnect Beige 4-18 AWG
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: W
Type: Disconnect
Number of Positions: 2
Number of Levels: 1
Termination Style: Screw
Current - IEC: 30 A
Voltage - IEC: 1000V
Package: Bulk
Terminal - Width: 18.0mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1137790000-ND | 44T5388 | |
| Product Name | Din Rail, Channel | Connectors, Interconnects Terminal Blocks Din Rail, Channel | Wsi 25/1 10X38 1Kv Weidmuller |
| Connector Type | DIN Connector | DIN Connector |