Weidmuller Connectors, Interconnects Modular Connectors Modular Connector Plugs 1132030000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs Series: Rockstar® ConCept Termination Style: IDC Connector Type: Module, RJ45 Contact Finish: Gold Package: Bulk Gender: Male Material Flammability Rating: UL94 V-0 Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs Series: Rockstar® ConCept Termination Style: IDC Connector Type: Module, RJ45 Contact Finish: Gold Package: Bulk Gender: Male Material Flammability Rating: UL94 V-0 Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Modular Connectors Modular Connector Plugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Modular Connectors Modular Connector Plugs
Connectors, Interconnects Modular Connectors Modular Connector Plugs
Manufacturer: Weidmüller Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs Series: Rockstar® ConCept Termination Style: IDC Connector Type: Module, RJ45 Contact Finish: Gold Package: Bulk Gender: Male Material Flammability Rating: UL94 V-0 Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs
Series: Rockstar® ConCept
Termination Style: IDC
Connector Type: Module, RJ45
Contact Finish: Gold
Package: Bulk
Gender: Male
Material Flammability Rating: UL94 V-0
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Ie-Pi-Rj45-Fh-P Weidmuller - 44T5359 - Newark, An Avnet Company
Chicago, IL, United States
Ie-Pi-Rj45-Fh-P Weidmuller
44T5359
Ie-Pi-Rj45-Fh-P Weidmuller 44T5359
IE-PI-RJ45-FH-P

IE-PI-RJ45-FH-P

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 44T5359
Product Name Connectors, Interconnects Modular Connectors Modular Connector Plugs Ie-Pi-Rj45-Fh-P Weidmuller
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22023-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers