1127480000 -- TOS 120VAC RC 230VAC1A WEIDMULLER
Weidmuller
Tos 120Vac Rc 230Vac1A Weidmuller
1127480000
Description
TOS 120VAC RC 230VAC1A
Description
TOS 120VAC RC 230VAC1A
Suppliers
Tos 120Vac Rc 230Vac1A Weidmuller
28X0266
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
28X0266 |
|
Product Name
|
Tos 120Vac Rc 230Vac1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details