1127370000 -- TOZ 230VAC RC 24VDC2A WEIDMULLER
Weidmuller
Toz 230Vac Rc 24Vdc2A Weidmuller
1127370000
Description
TOZ 230VAC RC 24VDC2A
Description
TOZ 230VAC RC 24VDC2A
Suppliers
Toz 230Vac Rc 24Vdc2A Weidmuller
28X0256
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
28X0256 |
|
Product Name
|
Toz 230Vac Rc 24Vdc2A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Military Connector
View Details