Weidmuller Toz 120Vac Rc 24Vdc2A Weidmuller 1127350000

Description
TOZ 120VAC RC 24VDC2A
Description
TOZ 120VAC RC 24VDC2A

Suppliers

Company
Product
Description
Supplier Links
Toz 120Vac Rc 24Vdc2A Weidmuller - 28X0255 - Newark, An Avnet Company
Chicago, IL, United States
Toz 120Vac Rc 24Vdc2A Weidmuller
28X0255
Toz 120Vac Rc 24Vdc2A Weidmuller 28X0255
TOZ 120VAC RC 24VDC2A

TOZ 120VAC RC 24VDC2A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X0255
Product Name Toz 120Vac Rc 24Vdc2A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA Female Straight PCB Mount Connector Ø0.9 X 2.0H - ET-SFS-PCLL2.0 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details