1127230000 -- TOS 120VAC RC 24VDC2A WEIDMULLER
Weidmuller
Tos 120Vac Rc 24Vdc2A Weidmuller
1127230000
Description
TOS 120VAC RC 24VDC2A
Description
TOS 120VAC RC 24VDC2A
Suppliers
Tos 120Vac Rc 24Vdc2A Weidmuller
28X0244
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
28X0244 |
|
Product Name
|
Tos 120Vac Rc 24Vdc2A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details