The TOZ 230VUC 48VDC0,1A is a solid-state relay module designed for applications requiring a control voltage of 230 V AC ±10% and a rated switching voltage of 0 to 48 V DC. It features a single normally open (NO) contact with a continuous current rating of 100 mA. The relay is equipped with a tension-clamp connection and has a compact width of 6.4 mm, making it suitable for space-constrained environments. This module operates within a temperature range of -20 °C to 60 °C and can withstand humidity levels of 5 to 95% relative humidity. It includes protective circuits such as a free-wheel diode and has a maximum switching frequency of 3 Hz for both AC and DC control voltages. The product is compliant with DIN EN 50178 standards and has a dielectric strength of 2.5 kV between the control and load sides. The TOZ 230VUC 48VDC0,1A is suitable for various industrial applications where reliable switching and compact design are essential. Its long mean time to failure (MTTF) of approximately 1,197 years indicates a high level of reliability.
TOZ 230VUC 48VDC0,1A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28X0232 |
| Product Name | Toz 230Vuc 48Vdc0,1A Weidmuller |