Weidmuller Solid State Interface Relays 1126940000

Description
Weidmüller 1126940000
Request a Quote Datasheet
Description
Weidmüller 1126940000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Interface Relays - 8928827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
8928827
Solid State Interface Relays 8928827
Weidmüller 1126940000

Weidmüller 1126940000

Supplier's Site
Relays Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Solid State Relays
Relays Solid State Relays
Manufacturer: Weidmüller Category: Relays Solid State Relays Series: TERMSERIES Package: Bulk Voltage - Input: 24VDC Output Type: DC Circuit: SPST-NO (1 Form A) Voltage - Load: 0 V ~ 48 V Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Relays Solid State Relays
Series: TERMSERIES
Package: Bulk
Voltage - Input: 24VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Voltage - Load: 0 V ~ 48 V
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
1126940000
Relays - Solid State Relays 1126940000
SSR RELAY SPST-NO 100MA 0-48V

SSR RELAY SPST-NO 100MA 0-48V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 8928827 1126940000
Product Name Solid State Interface Relays Relays Solid State Relays Relays - Solid State Relays
Mounting DIN; Din rail PCBoard; DIN Rail DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198883 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details