Weidmuller Tos 24Vdc 48Vdc0,1A Weidmuller 1126940000

Description
TOS 24VDC 48VDC0,1A
Datasheet
Description
TOS 24VDC 48VDC0,1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tos 24Vdc 48Vdc0,1A Weidmuller - 28X0216 - Newark, An Avnet Company
Chicago, IL, United States
Tos 24Vdc 48Vdc0,1A Weidmuller
28X0216
Tos 24Vdc 48Vdc0,1A Weidmuller 28X0216
TOS 24VDC 48VDC0,1A

TOS 24VDC 48VDC0,1A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X0216
Product Name Tos 24Vdc 48Vdc0,1A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers