1123930000 -- TRZ 230VAC RC 2CO AU WEIDMULLER
Weidmuller
Trz 230Vac Rc 2Co Au Weidmuller
1123930000
Description
TRZ 230VAC RC 2CO AU
Description
TRZ 230VAC RC 2CO AU
Suppliers
Trz 230Vac Rc 2Co Au Weidmuller
28X0189
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
28X0189 |
|
Product Name
|
Trz 230Vac Rc 2Co Au Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Geometry
Right Angle
View Details