General Purpose Relay DPDT (2 Form C) 120VAC Coil DIN Rail
RELAY GEN PURPOSE DPDT 8A 120V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 1123920000-ND | 1123920000 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | DIN | DIN; DIN Rail |
| Poles | Double Pole (DP) | Double Pole (DP) |