Weidmuller Trs 24Vdc 2Co Au Weidmuller 1123730000

Description
TRS 24VDC 2CO AU
Description
TRS 24VDC 2CO AU

Suppliers

Company
Product
Description
Supplier Links
Trs 24Vdc 2Co Au Weidmuller - 06X1923 - Newark, An Avnet Company
Chicago, IL, United States
Trs 24Vdc 2Co Au Weidmuller
06X1923
Trs 24Vdc 2Co Au Weidmuller 06X1923
TRS 24VDC 2CO AU

TRS 24VDC 2CO AU

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06X1923
Product Name Trs 24Vdc 2Co Au Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details