General Purpose Relay DPDT (2 Form C) 5VDC Coil DIN Rail
RELAY GEN PURPOSE DPDT 8A 5V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1123710000-ND | 1123710000 | 10AK0669 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay Module Weidmuller |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) |