1123690000 -- TRZ 230VAC RC 2CO WEIDMULLER
Weidmuller
Trz 230Vac Rc 2Co Weidmuller
1123690000
Description
TRZ 230VAC RC 2CO
Description
TRZ 230VAC RC 2CO
Suppliers
Trz 230Vac Rc 2Co Weidmuller
28X0168
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
28X0168 |
|
Product Name
|
Trz 230Vac Rc 2Co Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details