General Purpose Relay DPDT (2 Form C) 120VAC/DC Coil DIN Rail
RELAY GEN PURPOSE DPDT 8A 120V
POWER RELAY, DPDT, 8A, 250VAC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:120V; Contact Current:8A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250V; Relay Terminals:Cage Clamp RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 281-4341-ND | 1123650000 | 28X0165 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, Dpdt, 8A, 250Vac, Din Rail; Contact Configuration Weidmuller |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Features | Visual Indicator | Latching |