General Purpose Relay DPDT (2 Form C) 12VDC Coil DIN Rail
Weidmüller 1123600000
RELAY GEN PURPOSE DPDT 8A 12V
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 281-6293-ND | 600325 | 1123600000 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |