General Purpose Relay DPDT (2 Form C) 120VAC/DC Coil DIN Rail
Weidmüller 1123530000 Interface Relay
RELAY, DPDT, 250VAC, 6A; Contact Configuration:DPDT; Coil Voltage:120V; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes
POWER RELAY, DPDT, 8A, 250VAC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:120V; Contact Current:8A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 120V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 281-4337-ND | 8928811 | 97W1191 | 1123530000 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Relay, Dpdt, 250Vac, 6A; Contact Configuration Weidmuller | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Features | Visual Indicator | Latching |