Weidmüller 1123500000 Interface Relay
POWER RELAY, DPDT, 8A, 250VAC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24V; Contact Current:8A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 24V
| RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 8928802 | 22AC8811 | 1123500000 |
| Product Name | Electromechanical Interface Relays | Power Relay, Dpdt, 8A, 250Vac, Din Rail; Contact Configuration Weidmuller | Relays - Power Relays, Over 2 Amps |
| Mounting | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Maximum Switching Current | 0.10 amps | ||
| Features | Latching |