1123230000 -- TRS 12VDC 1CO EMPTY WEIDMULLER
Weidmuller
Trs 12Vdc 1Co Empty Weidmuller
1123230000
Description
TRS 12VDC 1CO EMPTY
Description
TRS 12VDC 1CO EMPTY
Suppliers
Trs 12Vdc 1Co Empty Weidmuller
28X0135
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
28X0135 |
|
Product Name
|
Trs 12Vdc 1Co Empty Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details