1123120000 -- TRZ 24VDC 1CO AU WEIDMULLER
Weidmuller
Trz 24Vdc 1Co Au Weidmuller
1123120000
Description
TRZ 24VDC 1CO AU
Description
TRZ 24VDC 1CO AU
Suppliers
Trz 24Vdc 1Co Au Weidmuller
28X0125
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
28X0125 |
|
Product Name
|
Trz 24Vdc 1Co Au Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details