Weidmuller Trz 12Vdc 1Co Au Weidmuller 1123110000

Description
TRZ 12VDC 1CO AU
Description
TRZ 12VDC 1CO AU

Suppliers

Company
Product
Description
Supplier Links
Trz 12Vdc 1Co Au Weidmuller - 28X0124 - Newark, An Avnet Company
Chicago, IL, United States
Trz 12Vdc 1Co Au Weidmuller
28X0124
Trz 12Vdc 1Co Au Weidmuller 28X0124
TRZ 12VDC 1CO AU

TRZ 12VDC 1CO AU

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X0124
Product Name Trz 12Vdc 1Co Au Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Terminator - SALE-TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details