1122940000 -- TRZ 120VAC RC 1CO WEIDMULLER
Weidmuller
Trz 120Vac Rc 1Co Weidmuller
1122940000
Description
TRZ 120VAC RC 1CO
Description
TRZ 120VAC RC 1CO
Suppliers
Trz 120Vac Rc 1Co Weidmuller
28X0110
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
28X0110 |
|
Product Name
|
Trz 120Vac Rc 1Co Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details