Weidmüller 1122890000 Interface Relay
RELAY GEN PURPOSE SPDT 6A 24V
POWER RELAY, SPDT, 6A, 250VAC, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Tension Clamp; RoHS Compliant: Yes
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 8928855 | 1122890000 | 22AC8806 |
| Product Name | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spdt, 6A, 250Vac, Din Rail; Contact Configuration Weidmuller |
| Mounting | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Maximum Switching Current | 0.10 amps | ||
| AC Coil Voltage | 24 volts | 24 volts |