Weidmuller Power Relays, Over 2 Amps 1122840000

Description
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-4331-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-4331-ND
Power Relays, Over 2 Amps 281-4331-ND
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller - 97W1187 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller
97W1187
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller 97W1187
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1122840000
Relays - Power Relays, Over 2 Amps 1122840000
RELAY GEN PURPOSE SPDT 6A 230V

RELAY GEN PURPOSE SPDT 6A 230V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-4331-ND 97W1187 1122840000
Product Name Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Relays - RSR-60DCS - Powell Electronics, Inc.
View Details
3 suppliers
Relay module - 2042-3819 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers