Weidmuller Electromechanical Interface Relays 1122810000

Description
Weidmüller 1122810000 Interface Relay
Request a Quote Datasheet
Description
Weidmüller 1122810000 Interface Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 8928791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
8928791
Electromechanical Interface Relays 8928791
Weidmüller 1122810000 Interface Relay

Weidmüller 1122810000 Interface Relay

Supplier's Site
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller - 97W1184 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller
97W1184
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller 97W1184
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:120V; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:120V; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1122810000
Relays - Power Relays, Over 2 Amps 1122810000
RELAY GEN PURPOSE SPDT 6A 120V

RELAY GEN PURPOSE SPDT 6A 120V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 8928791 97W1184 1122810000
Product Name Electromechanical Interface Relays Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Mounting DIN; Din rail DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Maximum Switching Current 0.10 amps
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details
Relay module - 788-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details