General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail
Weidmüller 1122780000 Interface Relay
RELAY GEN PURPOSE SPDT 6A 24V
POWER RELAY, SPDT, 6A, 250VAC, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 281-3312-ND | 8928798 | 1122780000 | 22AC8801 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spdt, 6A, 250Vac, Din Rail; Contact Configuration Weidmuller |
| Relay Type | General | |||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Features | Visual Indicator | Latching |