Weidmuller Terminal Blocks - Din Rail, Channel 1119840000

Description
CONN TERM BLK DISCONNECT 8-22AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4326-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4326-ND
Terminal Blocks - Din Rail, Channel 281-4326-ND
CONN TERM BLK DISCONNECT 8-22AWG

CONN TERM BLK DISCONNECT 8-22AWG

Buy Now Datasheet
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Weidmuller - 25T0893 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Weidmuller
25T0893
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Weidmuller 25T0893
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Fuse Size Held:5mm x 20mmRoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Fuse Size Held:5mm x 20mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4326-ND 25T0893
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PBE Turret Terminal Board - 607-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 2
Body Material Phenolic, XP
View Details
Contact elements - Contact element EF - (N) - EF10F.2 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details