Weidmuller Terminal Blocks - Din Rail, Channel 1119800000

Description
CONN TERM BLK DISCONNECT 8-22AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4324-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4324-ND
Terminal Blocks - Din Rail, Channel 281-4324-ND
CONN TERM BLK DISCONNECT 8-22AWG

CONN TERM BLK DISCONNECT 8-22AWG

Buy Now Datasheet
Fused Terminal Block, 2Pos, 20-8Awg; No. Of Positions Weidmuller - 80R9321 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 2Pos, 20-8Awg; No. Of Positions Weidmuller
80R9321
Fused Terminal Block, 2Pos, 20-8Awg; No. Of Positions Weidmuller 80R9321
FUSED TERMINAL BLOCK, 2POS, 20-8AWG; No. of Positions:2Positions ; Wire Size (AWG):20AWG to 8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:36V; Fuse Size Held:1" x 1/4" RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 2POS, 20-8AWG; No. of Positions:2Positions; Wire Size (AWG):20AWG to 8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:36V; Fuse Size Held:1" x 1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4324-ND 80R9321
Product Name Terminal Blocks - Din Rail, Channel Fused Terminal Block, 2Pos, 20-8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15539 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 52
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.209 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers