Weidmuller Din Rail Terminal Block, 4Pos, 10Awg; No. Of Positions Weidmuller 1114720000

Description
DIN RAIL TERMINAL BLOCK, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
DIN RAIL TERMINAL BLOCK, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Terminal Block, 4Pos, 10Awg; No. Of Positions Weidmuller - 28X0084 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos, 10Awg; No. Of Positions Weidmuller
28X0084
Din Rail Terminal Block, 4Pos, 10Awg; No. Of Positions Weidmuller 28X0084
DIN RAIL TERMINAL BLOCK, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS, 10AWG; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 28X0084
Product Name Din Rail Terminal Block, 4Pos, 10Awg; No. Of Positions Weidmuller
North American 30 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.212 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details