1105860000 -- CP T SNT 360W 48V 7,5A WEIDMULLER
Weidmuller
Cp T Snt 360W 48V 7,5A Weidmuller
1105860000
Description
CP T SNT 360W 48V 7,5A
Description
CP T SNT 360W 48V 7,5A
Suppliers
Cp T Snt 360W 48V 7,5A Weidmuller
44T5193
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T5193 |
|
Product Name
|
Cp T Snt 360W 48V 7,5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details