Weidmuller Power Relays, Over 2 Amps 1102111001

Description
General Purpose Relay SPST-NO (1 Form A) 115VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 115VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-4318-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-4318-ND
Power Relays, Over 2 Amps 281-4318-ND
General Purpose Relay SPST-NO (1 Form A) 115VAC Coil DIN Rail

General Purpose Relay SPST-NO (1 Form A) 115VAC Coil DIN Rail

Buy Now Datasheet
Relay, Spst-No, 115Vac, 5A, Din Rail; Contact Configuration Weidmuller - 13C6798 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 115Vac, 5A, Din Rail; Contact Configuration Weidmuller
13C6798
Relay, Spst-No, 115Vac, 5A, Din Rail; Contact Configuration Weidmuller 13C6798
RELAY, SPST-NO, 115VAC, 5A, DIN RAIL; Contact Configuration:SPST-N O; Coil Voltage:115VAC; Contact Current:5A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 115VAC, 5A, DIN RAIL; Contact Configuration:SPST-NO; Coil Voltage:115VAC; Contact Current:5A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1102111001
Relays - Power Relays, Over 2 Amps 1102111001
RELAY GEN PURPOSE SPST 5A 115V

RELAY GEN PURPOSE SPST 5A 115V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-4318-ND 13C6798 1102111001
Product Name Power Relays, Over 2 Amps Relay, Spst-No, 115Vac, 5A, Din Rail; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393118-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.12 watts
View Details
2 suppliers
Type 4C.01 - Relay interface modules 16A - 4C0180240060SPA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, CE-2, CSA, IMQ-grande, cRUus, ukca, VDE
View Details
2 suppliers
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details