Weidmuller Power Relays, Over 2 Amps 1101621001

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-4316-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-4316-ND
Power Relays, Over 2 Amps 281-4316-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail

Buy Now Datasheet
Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller - 13C6797 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller
13C6797
Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller 13C6797
RELAY, SPST-NO, 250VAC, 6A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:6A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: No

RELAY, SPST-NO, 250VAC, 6A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RS Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1101621001
Relays - Power Relays, Over 2 Amps 1101621001
RELAY GEN PURPOSE SPST 6A 24V

RELAY GEN PURPOSE SPST 6A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-4316-ND 13C6797 1101621001
Product Name Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 6A; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z142-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1239734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1414168-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 2.1 watts
View Details
3 suppliers