Weidmuller Rs 30 24Vdc Ld Lp 1R Weidmuller 1100921001

Description
RS 30 24VDC LD LP 1R
Description
RS 30 24VDC LD LP 1R

Suppliers

Company
Product
Description
Supplier Links
Rs 30 24Vdc Ld Lp 1R Weidmuller - 13C6795 - Newark, An Avnet Company
Chicago, IL, United States
Rs 30 24Vdc Ld Lp 1R Weidmuller
13C6795
Rs 30 24Vdc Ld Lp 1R Weidmuller 13C6795
RS 30 24VDC LD LP 1R

RS 30 24VDC LD LP 1R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C6795
Product Name Rs 30 24Vdc Ld Lp 1R Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details