TERM BLOCK PLUG 8POS 7.62MM
"8 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
BLZ 7.62HP/08/180F SN BK BX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4381-1095740000-ND | 44T5135 |
| Product Name | Headers, Plugs and Sockets | Blz 7.62Hp/08/180F Sn Bk Bx Weidmuller |
| Geometry | Straight; 180° |