Weidmuller Terminal Block, Header, 4Pos, Tht; Gender Weidmuller 1090360000

Description
TERMINAL BLOCK, HEADER, 4POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Tht; Gender Weidmuller - 61AC8640 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Tht; Gender Weidmuller
61AC8640
Terminal Block, Header, 4Pos, Tht; Gender Weidmuller 61AC8640
TERMINAL BLOCK, HEADER, 4POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8640
Product Name Terminal Block, Header, 4Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103165-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - B5740-204-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Btb Conn, R/a Header, 32Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 85AH6337 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details