Weidmuller Base, Bulkhead Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller 1081540000

Description
BASE, BULKHEAD MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
BASE, BULKHEAD MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Bulkhead Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller - 87T4402 - Newark, An Avnet Company
Chicago, IL, United States
Base, Bulkhead Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller
87T4402
Base, Bulkhead Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller 87T4402
BASE, BULKHEAD MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes

BASE, BULKHEAD MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87T4402
Product Name Base, Bulkhead Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details