Weidmuller Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller 1080610000

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller - 61AC8634 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller
61AC8634
Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller 61AC8634
TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8634
Product Name Terminal Block, Pluggable, 5Pos, 8Awg; Pitch Spacing Weidmuller
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15328 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
Contact elements - Contact element EF - (N) - EF03F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Through terminal block - 2002-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers