Weidmuller Was1 Cma 1A Ac/4-20Ma Weidmuller 1073490000

Description
WAS1 CMA 1A AC/4-20MA
Description
WAS1 CMA 1A AC/4-20MA

Suppliers

Company
Product
Description
Supplier Links
Was1 Cma 1A Ac/4-20Ma Weidmuller - 63AC3932 - Newark, An Avnet Company
Chicago, IL, United States
Was1 Cma 1A Ac/4-20Ma Weidmuller
63AC3932
Was1 Cma 1A Ac/4-20Ma Weidmuller 63AC3932
WAS1 CMA 1A AC/4-20MA

WAS1 CMA 1A AC/4-20MA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC3932
Product Name Was1 Cma 1A Ac/4-20Ma Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details