Weidmuller Pcb Plug In Connector; Connector Systems Weidmuller 1069770000

Description
PCB PLUG IN CONNECTOR; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:CH20M Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
PCB PLUG IN CONNECTOR; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:CH20M Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plug In Connector; Connector Systems Weidmuller - 44T4942 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plug In Connector; Connector Systems Weidmuller
44T4942
Pcb Plug In Connector; Connector Systems Weidmuller 44T4942
PCB PLUG IN CONNECTOR; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:CH20M Series; Connector Shroud:Shrouded RoHS Compliant: Yes

PCB PLUG IN CONNECTOR; Connector Systems:Wire-to-Board; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:CH20M Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T4942
Product Name Pcb Plug In Connector; Connector Systems Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details