Weidmuller Pcb Plug In Connector; Connector Systems Weidmuller 1069710000

Description
PCB PLUG IN CONNECTOR; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Omnimate SHL-SMT Series; Connector Shroud:Shrouded RoHS Compliant: No
Datasheet
Description
PCB PLUG IN CONNECTOR; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Omnimate SHL-SMT Series; Connector Shroud:Shrouded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plug In Connector; Connector Systems Weidmuller - 44T4939 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plug In Connector; Connector Systems Weidmuller
44T4939
Pcb Plug In Connector; Connector Systems Weidmuller 44T4939
PCB PLUG IN CONNECTOR; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Omnimate SHL-SMT Series; Connector Shroud:Shrouded RoHS Compliant: No

PCB PLUG IN CONNECTOR; Connector Systems:Wire-to-Board; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Omnimate SHL-SMT Series; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T4939
Product Name Pcb Plug In Connector; Connector Systems Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-0415-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details