Weidmuller Headers, Plugs and Sockets 1069640000

Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle, Vertical Through Hole"
Request a Quote Datasheet
Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle, Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2794-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2794-ND
Headers, Plugs and Sockets 281-2794-ND
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle, Vertical Through Hole"

"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle, Vertical Through Hole"

Buy Now Datasheet
Pcb Plug In Connector; Connector Systems Weidmuller - 44T4936 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plug In Connector; Connector Systems Weidmuller
44T4936
Pcb Plug In Connector; Connector Systems Weidmuller 44T4936
PCB PLUG IN CONNECTOR; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Omnimate SHL-SMT Series; Connector Shroud:Shrouded RoHS Compliant: No

PCB PLUG IN CONNECTOR; Connector Systems:Wire-to-Board; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Omnimate SHL-SMT Series; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-2794-ND 44T4936
Product Name Headers, Plugs and Sockets Pcb Plug In Connector; Connector Systems Weidmuller
Connector Type Header Connector Wire to Board Connector
Mounting Through Hole
Contact Pitch 5 mm (0.1970 inch)
Unlock Full Specs
to access all available technical data